Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRX075-90F

Description
Win Source Part Number: 1361677-FRX075-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.409" Dia (10.40mm) Height - Seated (Max): 0.598" (15.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 750 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1.5 A Time to Trip: 6.3 s Resistance - Initial (Ri) (Min): 250 mOhms Resistance - Post Trip (R1) (Max): 600 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361677-FRX075-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.409" Dia (10.40mm) Height - Seated (Max): 0.598" (15.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 750 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1.5 A Time to Trip: 6.3 s Resistance - Initial (Ri) (Min): 250 mOhms Resistance - Post Trip (R1) (Max): 600 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361677-FRX075-90F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361677-FRX075-90F
Circuit Protection - PTC Resettable Fuses 1361677-FRX075-90F
Win Source Part Number: 1361677-FRX075-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.409" Dia (10.40mm) Height - Seated (Max): 0.598" (15.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 750 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1.5 A Time to Trip: 6.3 s Resistance - Initial (Ri) (Min): 250 mOhms Resistance - Post Trip (R1) (Max): 600 mOhms

Win Source Part Number: 1361677-FRX075-90F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRX90
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.409" Dia (10.40mm)
Height - Seated (Max): 0.598" (15.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 750 mA
Voltage - Max: 72V (90V Int)
Current - Trip (It): 1.5 A
Time to Trip: 6.3 s
Resistance - Initial (Ri) (Min): 250 mOhms
Resistance - Post Trip (R1) (Max): 600 mOhms

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FRX075-90F
Circuit Protection Fuse 150-FRX075-90F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRX075-90F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX075-90F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRX075-90F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX075-90F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
FRX075-90F
Circuit Protection - PTC Resettable Fuses FRX075-90F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site
72V 750mA 40A 920mW 1.5A 250mΩ 6.3s 600mΩ Radial Leaded Resettable Fuses ROHS - 16635-FRX075-90F - Utmel Electronic Limited
Hong Kong, China
72V 750mA 40A 920mW 1.5A 250mΩ 6.3s 600mΩ Radial Leaded Resettable Fuses ROHS
16635-FRX075-90F
72V 750mA 40A 920mW 1.5A 250mΩ 6.3s 600mΩ Radial Leaded Resettable Fuses ROHS 16635-FRX075-90F
72V 750mA 40A 920mW 1.5A 250mΩ 6.3s 600mΩ Radial Leaded Resettable Fuses ROHS

72V 750mA 40A 920mW 1.5A 250mΩ 6.3s 600mΩ Radial Leaded Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361677-FRX075-90F 150-FRX075-90F FRX075-90F 16635-FRX075-90F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses 72V 750mA 40A 920mW 1.5A 250mΩ 6.3s 600mΩ Radial Leaded Resettable Fuses ROHS
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuses - 002625227 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details