Panasonic Fuse, 500Ma, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic ERB-RD0R50X

Description
FUSE, 500MA, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes
Datasheet
Description
FUSE, 500MA, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 500Ma, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic - 55T2445 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
55T2445
Fuse, 500Ma, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic 55T2445
FUSE, 500MA, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

FUSE, 500MA, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

Supplier's Site Datasheet
FUSE BOARD MNT 500MA 32VDC 0402 - 590-ERB-RD0R50X - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 500MA 32VDC 0402
590-ERB-RD0R50X
FUSE BOARD MNT 500MA 32VDC 0402 590-ERB-RD0R50X
FUSE BOARD MNT 500MA 32VDC 0402

FUSE BOARD MNT 500MA 32VDC 0402

Supplier's Site
Circuit Protection - Fuses - ERB-RD0R50X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
ERB-RD0R50X
Circuit Protection - Fuses ERB-RD0R50X
FUSE BOARD MNT 500MA 32VDC 0402

FUSE BOARD MNT 500MA 32VDC 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 55T2445 590-ERB-RD0R50X ERB-RD0R50X
Product Name Fuse, 500Ma, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic FUSE BOARD MNT 500MA 32VDC 0402 Circuit Protection - Fuses
Approvals / Standards RoHS RoHS; UL
Features Fast Acting
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002313624 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 16 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1000V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2700 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers