Fuzetec Technology Co., Ltd. Circuit Protection Fuse FRV040-240F

Description
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRV040-240F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRV040-240F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRV040-240F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRV040-240F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-FRV040-240F
Circuit Protection Fuse 150-FRV040-240F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRV040-240F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRV040-240F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRV040-240F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRV040-240F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361764-FRV040-240F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361764-FRV040-240F
Circuit Protection - PTC Resettable Fuses 1361764-FRV040-240F
Win Source Part Number: 1361764-FRV040-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.453" L x 0.150" W (11.50mm x 3.80mm) Height - Seated (Max): 0.768" (19.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 5.5 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 400 mA Voltage - Max: 240V (265V Int) Current - Trip (It): 900 mA Time to Trip: 24 s Resistance - Initial (Ri) (Min): 600 mOhms Resistance - Post Trip (R1) (Max): 1.9 Ohms

Win Source Part Number: 1361764-FRV040-240F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRV
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.453" L x 0.150" W (11.50mm x 3.80mm)
Height - Seated (Max): 0.768" (19.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 5.5 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 400 mA
Voltage - Max: 240V (265V Int)
Current - Trip (It): 900 mA
Time to Trip: 24 s
Resistance - Initial (Ri) (Min): 600 mOhms
Resistance - Post Trip (R1) (Max): 1.9 Ohms

Buy Now Datasheet
240V 400mA 5.5A 2W 900mA 600mΩ 24s 1.9Ω Radial Leaded Resettable Fuses ROHS - 16635-FRV040-240F - Utmel Electronic Limited
Hong Kong, China
240V 400mA 5.5A 2W 900mA 600mΩ 24s 1.9Ω Radial Leaded Resettable Fuses ROHS
16635-FRV040-240F
240V 400mA 5.5A 2W 900mA 600mΩ 24s 1.9Ω Radial Leaded Resettable Fuses ROHS 16635-FRV040-240F
240V 400mA 5.5A 2W 900mA 600mΩ 24s 1.9Ω Radial Leaded Resettable Fuses ROHS

240V 400mA 5.5A 2W 900mA 600mΩ 24s 1.9Ω Radial Leaded Resettable Fuses ROHS

Supplier's Site
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
FRV040-240F
Circuit Protection - PTC Resettable Fuses FRV040-240F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-FRV040-240F 1361764-FRV040-240F 16635-FRV040-240F FRV040-240F
Product Name Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses 240V 400mA 5.5A 2W 900mA 600mΩ 24s 1.9Ω Radial Leaded Resettable Fuses ROHS Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers