Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 1.5A 32VDC 1206
FUSE BOARD MOUNT 1.5A 32VDC 1206
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1206A1R50FWTR | F1206A1R50FWTR-ND | F1206A1R50FWTR | 66-F1206A1R50FWTR |
| Product Name | High Speed Fuse | Fuses | Circuit Protection - Fuses | FUSE BOARD MOUNT 1.5A 32VDC 1206 |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | |
| Interrupt Rating | High |