Bourns, Inc. 7A Circuit Protection Fuse SF-2410FP700T-2

Description
FUSE BRD MT 7A 125VAC/125DC 2SMD Product overview: SF-2410FP700T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP700T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD MT 7A 125VAC/125DC 2SMD Product overview: SF-2410FP700T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP700T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A Circuit Protection Fuse
139-SF-2410FP700T-2
7A Circuit Protection Fuse 139-SF-2410FP700T-2
FUSE BRD MT 7A 125VAC/125DC 2SMD Product overview: SF-2410FP700T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP700T-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 7A 125VAC/125DC 2SMD Product overview: SF-2410FP700T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP700T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 118-SF-2410FP700T-2TR-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 118-SF-2410FP700T-2CT-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 118-SF-2410FP700T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 1301999-SF-2410FP700T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301999-SF-2410FP700T-2
Circuit Protection - Fuses 1301999-SF-2410FP700T-2
Win Source Part Number: 1301999-SF-2410FP700 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FP-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 9.016 DC Cold Resistance: 0.01 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP700T-2CT,SF -2410FP700T-2TR,SF-2 410FP700T-2DKR Approval Agency: cUL, UL

Win Source Part Number: 1301999-SF-2410FP700T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FP-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 9.016
DC Cold Resistance: 0.01 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP700T-2CT,SF-2410FP700T-2TR,SF-2410FP700T-2DKR
Approval Agency: cUL, UL

Buy Now Datasheet
FUSE BRD MT 7A 125VAC/125DC 2SMD - 103-SF-2410FP700T-2 - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MT 7A 125VAC/125DC 2SMD
103-SF-2410FP700T-2
FUSE BRD MT 7A 125VAC/125DC 2SMD 103-SF-2410FP700T-2
FUSE BRD MT 7A 125VAC/125DC 2SMD

FUSE BRD MT 7A 125VAC/125DC 2SMD

Supplier's Site
Circuit Protection - Fuses - SF-2410FP700T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP700T-2
Circuit Protection - Fuses SF-2410FP700T-2
FUSE BRD MT 7A 125VAC/125DC 2SMD

FUSE BRD MT 7A 125VAC/125DC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-2410FP700T-2 118-SF-2410FP700T-2TR-ND 1301999-SF-2410FP700T-2 103-SF-2410FP700T-2 SF-2410FP700T-2
Product Name 7A Circuit Protection Fuse Fuses Circuit Protection - Fuses FUSE BRD MT 7A 125VAC/125DC 2SMD Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards RoHS UL RoHS; UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Current 7 amps 7 amps 7 amps 7 amps
Unlock Full Specs
to access all available technical data