RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRU185-30F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRU185-30F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361781-FRU185-30F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRU
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm)
Height - Seated (Max): 0.618" (15.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 1.85 A
Voltage - Max: 30V
Current - Trip (It): 3.7 A
Time to Trip: 8.7 s
Resistance - Initial (Ri) (Min): 30 mOhms
Resistance - Post Trip (R1) (Max): 90 mOhms
30V 1.85A 100A 1W 3.7A 30mΩ 8.7s 90mΩ Radial Leaded Resettable Fuses ROHS
Circuit Protection - Resettable Fuses
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-FRU185-30F | 1361781-FRU185-30F | 16635-FRU185-30F | FRU185-30F |
| Product Name | Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | 30V 1.85A 100A 1W 3.7A 30mΩ 8.7s 90mΩ Radial Leaded Resettable Fuses ROHS | Circuit Protection - Resettable Fuses |
| Mounting | Through Hole | Through Hole |