Vishay Intertechnology, Inc. Fuses MFU0603FF04000P100

Description
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU06034.00TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU06034.00DKR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU06034.00CT-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 32V 4.0A Circuit Protection Fuse
139-MFU0603FF04000P100
SMD 32V 4.0A Circuit Protection Fuse 139-MFU0603FF04000P100
Surface Mount Fuses 32V 4.0A Fast Act Very Quick Product overview: MFU0603FF04000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 4.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 4.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF04000P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 32V 4.0A Fast Act Very Quick Product overview: MFU0603FF04000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 4.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 4.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF04000P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - MFU0603FF04000P100 - 844548-MFU0603FF04000P100 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - MFU0603FF04000P100
844548-MFU0603FF04000P100
Fuses - MFU0603FF04000P100 844548-MFU0603FF04000P100
Manufacturer: Vishay Win Source Part Number: 844548-MFU0603FF0400 0P100 Series: MFU Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.10.0040 Other Part Number: MFU06034.00CT, MFU06034.00TR, MFU06034.00DKR

Manufacturer: Vishay
Win Source Part Number: 844548-MFU0603FF04000P100
Series: MFU
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: MFU06034.00CT, MFU06034.00TR, MFU06034.00DKR

Buy Now Datasheet
Fuse, Smd, 4A, Very Fast Acting, 0603; Fuse Current Vishay - 61AC6091 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Very Fast Acting, 0603; Fuse Current Vishay
61AC6091
Fuse, Smd, 4A, Very Fast Acting, 0603; Fuse Current Vishay 61AC6091
FUSE, SMD, 4A, VERY FAST ACTING, 0603; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603; Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 4A, VERY FAST ACTING, 0603; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603; Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
FUSE BOARD MOUNT 4A 32VDC 0603 - 878-MFU0603FF04000P100 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 4A 32VDC 0603
878-MFU0603FF04000P100
FUSE BOARD MOUNT 4A 32VDC 0603 878-MFU0603FF04000P100
FUSE BOARD MOUNT 4A 32VDC 0603

FUSE BOARD MOUNT 4A 32VDC 0603

Supplier's Site
Circuit Protection - Fuses MFU0603FF04000P100
FUSE BOARD MOUNT 4A 32VDC 0603

FUSE BOARD MOUNT 4A 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number MFU06034.00TR-ND 139-MFU0603FF04000P100 844548-MFU0603FF04000P100 61AC6091 878-MFU0603FF04000P100 MFU0603FF04000P100
Product Name Fuses SMD 32V 4.0A Circuit Protection Fuse Fuses - MFU0603FF04000P100 Fuse, Smd, 4A, Very Fast Acting, 0603; Fuse Current Vishay FUSE BOARD MOUNT 4A 32VDC 0603 Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount Surface Mount
Approvals / Standards UL RoHS RoHS RoHS; UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details