Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
FUSE BOARD MNT 750MA 32VDC 0402
FUSE BOARD MNT 750MA 32VDC 0402
| Richardson RFPD | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0402E0R75FSTR | 478-2854-2-ND | 66-F0402E0R75FSTR | F0402E0R75FSTR |
| Product Name | High Speed Fuse | Fuses | FUSE BOARD MNT 750MA 32VDC 0402 | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| Interrupt Rating | High |