Bourns, Inc. 1A Circuit Protection Fuse SF-1206SP100-2

Description
FUSE BOARD MOUNT 1A 63VDC 1206 Product overview: SF-1206SP100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SP100-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 1A 63VDC 1206 Product overview: SF-1206SP100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SP100-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-SF-1206SP100-2
1A Circuit Protection Fuse 139-SF-1206SP100-2
FUSE BOARD MOUNT 1A 63VDC 1206 Product overview: SF-1206SP100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SP100-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1A 63VDC 1206 Product overview: SF-1206SP100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SP100-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-1206SP100-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP100-2CT-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP100-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1302064-SF-1206SP100-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302064-SF-1206SP100-2
Circuit Protection - Fuses 1302064-SF-1206SP100-2
Win Source Part Number: 1302064-SF-1206SP100 -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SP Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.134 Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206SP100-2DKR,SF -1206SP100-2CT,SF-12 06SP100-2TR Base Product Number: SF-1206 Approval Agency: UL

Win Source Part Number: 1302064-SF-1206SP100-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.134
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206SP100-2DKR,SF-1206SP100-2CT,SF-1206SP100-2TR
Base Product Number: SF-1206
Approval Agency: UL

Buy Now Datasheet
FUSE BOARD MNT 1A 63VDC 1206 - 103-SF-1206SP100-2 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 1A 63VDC 1206
103-SF-1206SP100-2
FUSE BOARD MNT 1A 63VDC 1206 103-SF-1206SP100-2
FUSE BOARD MNT 1A 63VDC 1206

FUSE BOARD MNT 1A 63VDC 1206

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
SF-1206SP100-2
Circuit Protection - Fuses SF-1206SP100-2
FUSE BOARD MOUNT 1A 63VDC 1206

FUSE BOARD MOUNT 1A 63VDC 1206

Supplier's Site
Fuse, Time Delay, 1A, 1206; Fuse Current Bourns - 47AC1589 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 1A, 1206; Fuse Current Bourns
47AC1589
Fuse, Time Delay, 1A, 1206; Fuse Current Bourns 47AC1589
FUSE, TIME DELAY, 1A, 1206; Fuse Current:1A; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, TIME DELAY, 1A, 1206; Fuse Current:1A; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Time Delay, 1A, 63Vdc, 1206; Fuse Current Bourns - 52AC6492 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 1A, 63Vdc, 1206; Fuse Current Bourns
52AC6492
Smd Fuse, Time Delay, 1A, 63Vdc, 1206; Fuse Current Bourns 52AC6492
SMD FUSE, TIME DELAY, 1A, 63VDC, 1206; Fuse Current:1A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SP Series RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 1A, 63VDC, 1206; Fuse Current:1A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-1206SP100-2 SF-1206SP100-2DKR-ND 1302064-SF-1206SP100-2 103-SF-1206SP100-2 SF-1206SP100-2 47AC1589 52AC6492
Product Name 1A Circuit Protection Fuse Fuses Circuit Protection - Fuses FUSE BOARD MNT 1A 63VDC 1206 Circuit Protection - Fuses Fuse, Time Delay, 1A, 1206; Fuse Current Bourns Smd Fuse, Time Delay, 1A, 63Vdc, 1206; Fuse Current Bourns
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards RoHS UL RoHS; UL RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 C (-4 F) -20 to 105 C (-4 to 221 F)
Rated Current 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers