Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRX050-90F

Description
Win Source Part Number: 1361799-FRX050-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.311" Dia (7.90mm) Height - Seated (Max): 0.539" (13.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 500 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1 A Time to Trip: 4 s Resistance - Initial (Ri) (Min): 500 mOhms Resistance - Post Trip (R1) (Max): 1.17 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361799-FRX050-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.311" Dia (7.90mm) Height - Seated (Max): 0.539" (13.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 500 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1 A Time to Trip: 4 s Resistance - Initial (Ri) (Min): 500 mOhms Resistance - Post Trip (R1) (Max): 1.17 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361799-FRX050-90F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361799-FRX050-90F
Circuit Protection - PTC Resettable Fuses 1361799-FRX050-90F
Win Source Part Number: 1361799-FRX050-90F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRX90 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.311" Dia (7.90mm) Height - Seated (Max): 0.539" (13.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 500 mA Voltage - Max: 72V (90V Int) Current - Trip (It): 1 A Time to Trip: 4 s Resistance - Initial (Ri) (Min): 500 mOhms Resistance - Post Trip (R1) (Max): 1.17 Ohms

Win Source Part Number: 1361799-FRX050-90F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRX90
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.311" Dia (7.90mm)
Height - Seated (Max): 0.539" (13.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 500 mA
Voltage - Max: 72V (90V Int)
Current - Trip (It): 1 A
Time to Trip: 4 s
Resistance - Initial (Ri) (Min): 500 mOhms
Resistance - Post Trip (R1) (Max): 1.17 Ohms

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FRX050-90F
Circuit Protection Fuse 150-FRX050-90F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRX050-90F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX050-90F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRX050-90F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX050-90F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
72V 500mA 40A 770mW 1A 500mΩ 4s 1.17Ω Radial Leaded Resettable Fuses ROHS - 16635-FRX050-90F - Utmel Electronic Limited
Hong Kong, China
72V 500mA 40A 770mW 1A 500mΩ 4s 1.17Ω Radial Leaded Resettable Fuses ROHS
16635-FRX050-90F
72V 500mA 40A 770mW 1A 500mΩ 4s 1.17Ω Radial Leaded Resettable Fuses ROHS 16635-FRX050-90F
72V 500mA 40A 770mW 1A 500mΩ 4s 1.17Ω Radial Leaded Resettable Fuses ROHS

72V 500mA 40A 770mW 1A 500mΩ 4s 1.17Ω Radial Leaded Resettable Fuses ROHS

Supplier's Site
Circuit Protection - PTC Resettable Fuses - FRX050-90F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FRX050-90F
Circuit Protection - PTC Resettable Fuses FRX050-90F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361799-FRX050-90F 150-FRX050-90F 16635-FRX050-90F FRX050-90F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse 72V 500mA 40A 770mW 1A 500mΩ 4s 1.17Ω Radial Leaded Resettable Fuses ROHS Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers