L-com, Inc. Fiber Adapter, ST / SC (Rectangular Mounting), Bronze Alignment Sleeve FOA-211

Description
L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Metal body ensures durability and long life Used to connect Multimode and Single mode ST and SC fiber optic cables Order online today! Application High EMI/RFI environments FTTX LAN Security
Description
L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Metal body ensures durability and long life Used to connect Multimode and Single mode ST and SC fiber optic cables Order online today! Application High EMI/RFI environments FTTX LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Adapter, ST / SC (Rectangular Mounting), Bronze Alignment Sleeve - FOA-211 - L-com, Inc.
North Andover, MA, United States
Fiber Adapter, ST / SC (Rectangular Mounting), Bronze Alignment Sleeve
FOA-211
Fiber Adapter, ST / SC (Rectangular Mounting), Bronze Alignment Sleeve FOA-211
L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Metal body ensures durability and long life Used to connect Multimode and Single mode ST and SC fiber optic cables Order online today! Application High EMI/RFI environments FTTX LAN Security

L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Bronze alignment sleeve supports Multimode applications
  • Dust caps protect against debris and contamination
  • Metal body ensures durability and long life
  • Used to connect Multimode and Single mode ST and SC fiber optic cables
  • Order online today!

Application

  • High EMI/RFI environments
  • FTTX
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOA-211
Product Name Fiber Adapter, ST / SC (Rectangular Mounting), Bronze Alignment Sleeve
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Adapters - 1213948 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type LC; Lc
Fiber Type Duplex
View Details
Fiber Optic Connectors - 8061 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FC
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details