L-com, Inc. Duplex LC IP66/67 Connector/Integrated Strain Relief FOC-XPLC2-MM

Description
The FOC-XPLC2-MM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to providing robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies will survive incidental contact during the course of normal use. Features Designed to mate with the XLC-MM Multimode receptacle and the XPM-CAP2 protective cap IP66/67 Rated for harsh environments Used to terminate duplex Multimode fiber optic cabling Accepts two strand, round, breakout style fiber optic cable with O.D. ranges from 5mm - 8mm with two 2.4mm - 3.0mm jacketed subunits Typical strain relief is well over 56 lbs with a mechanical durability of 500 mating cycle's minimum Application EMI/RFI rich environments Harsh Environments FTTX Industrial Ethernet
Description
The FOC-XPLC2-MM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to providing robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies will survive incidental contact during the course of normal use. Features Designed to mate with the XLC-MM Multimode receptacle and the XPM-CAP2 protective cap IP66/67 Rated for harsh environments Used to terminate duplex Multimode fiber optic cabling Accepts two strand, round, breakout style fiber optic cable with O.D. ranges from 5mm - 8mm with two 2.4mm - 3.0mm jacketed subunits Typical strain relief is well over 56 lbs with a mechanical durability of 500 mating cycle's minimum Application EMI/RFI rich environments Harsh Environments FTTX Industrial Ethernet

Suppliers

Company
Product
Description
Supplier Links
Duplex LC IP66/67 Connector/Integrated Strain Relief - FOC-XPLC2-MM - L-com, Inc.
North Andover, MA, United States
Duplex LC IP66/67 Connector/Integrated Strain Relief
FOC-XPLC2-MM
Duplex LC IP66/67 Connector/Integrated Strain Relief FOC-XPLC2-MM
The FOC-XPLC2-MM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to providing robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies will survive incidental contact during the course of normal use. Features Designed to mate with the XLC-MM Multimode receptacle and the XPM-CAP2 protective cap IP66/67 Rated for harsh environments Used to terminate duplex Multimode fiber optic cabling Accepts two strand, round, breakout style fiber optic cable with O.D. ranges from 5mm - 8mm with two 2.4mm - 3.0mm jacketed subunits Typical strain relief is well over 56 lbs with a mechanical durability of 500 mating cycle's minimum Application EMI/RFI rich environments Harsh Environments FTTX Industrial Ethernet

The FOC-XPLC2-MM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to providing robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies will survive incidental contact during the course of normal use.

Features

  • Designed to mate with the XLC-MM Multimode receptacle and the XPM-CAP2 protective cap
  • IP66/67 Rated for harsh environments
  • Used to terminate duplex Multimode fiber optic cabling
  • Accepts two strand, round, breakout style fiber optic cable with O.D. ranges from 5mm - 8mm with two 2.4mm - 3.0mm jacketed subunits
  • Typical strain relief is well over 56 lbs with a mechanical durability of 500 mating cycle's minimum

Application

  • EMI/RFI rich environments
  • Harsh Environments
  • FTTX
  • Industrial Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-XPLC2-MM
Product Name Duplex LC IP66/67 Connector/Integrated Strain Relief
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8057 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type Wang SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Specs
Connector / Adapter Connector
Connector Type FC
Fiber Application Single Mode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details