L-com, Inc. Six-Pack Duplex Adapters, LC/UPC, 12 Fiber Pigtail, Singlemode, 3 Meters, Black FSP12-LCUDSM-BL-3

Description
The L-com FSP12-LCUDSM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors. The six duplex adapters are installed in an adapter plate featuring a black finish. The L-com FSP12-LCUDSM-BL-3 is compatible with LGX-style racks, panels, and enclosures. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features LGX-compatible Adapter Plates Black Finished Metal plate Color-coded fibers meet TIA-598-A standards Convenient packaged solution for multiple splice installations Application Telecom Datacom Patch Panels and cross-connects Fiber Distribution
Description
The L-com FSP12-LCUDSM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors. The six duplex adapters are installed in an adapter plate featuring a black finish. The L-com FSP12-LCUDSM-BL-3 is compatible with LGX-style racks, panels, and enclosures. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features LGX-compatible Adapter Plates Black Finished Metal plate Color-coded fibers meet TIA-598-A standards Convenient packaged solution for multiple splice installations Application Telecom Datacom Patch Panels and cross-connects Fiber Distribution

Suppliers

Company
Product
Description
Supplier Links
Six-Pack Duplex Adapters, LC/UPC, 12 Fiber Pigtail, Singlemode, 3 Meters, Black - FSP12-LCUDSM-BL-3 - L-com, Inc.
North Andover, MA, United States
Six-Pack Duplex Adapters, LC/UPC, 12 Fiber Pigtail, Singlemode, 3 Meters, Black
FSP12-LCUDSM-BL-3
Six-Pack Duplex Adapters, LC/UPC, 12 Fiber Pigtail, Singlemode, 3 Meters, Black FSP12-LCUDSM-BL-3
The L-com FSP12-LCUDSM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors. The six duplex adapters are installed in an adapter plate featuring a black finish. The L-com FSP12-LCUDSM-BL-3 is compatible with LGX-style racks, panels, and enclosures. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features LGX-compatible Adapter Plates Black Finished Metal plate Color-coded fibers meet TIA-598-A standards Convenient packaged solution for multiple splice installations Application Telecom Datacom Patch Panels and cross-connects Fiber Distribution

The L-com FSP12-LCUDSM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors. The six duplex adapters are installed in an adapter plate featuring a black finish. The L-com FSP12-LCUDSM-BL-3 is compatible with LGX-style racks, panels, and enclosures. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers.

Features

  • LGX-compatible Adapter Plates
  • Black Finished Metal plate
  • Color-coded fibers meet TIA-598-A standards
  • Convenient packaged solution for multiple splice installations

Application

  • Telecom
  • Datacom
  • Patch Panels and cross-connects
  • Fiber Distribution
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FSP12-LCUDSM-BL-3
Product Name Six-Pack Duplex Adapters, LC/UPC, 12 Fiber Pigtail, Singlemode, 3 Meters, Black
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fiber Optic Connectors - 8061 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FC
View Details