L-com, Inc. Fiber Adapter, ST / SC (Square Mounting) Bronze Alignment Sleeve FOA-201

Description
L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance to cracking. Additionally, this adapter can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Bronze alignment sleeves support both Multimode and Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST and SC fiber optic cables Application LAN FTTX High EMI/RFI environments Security
Description
L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance to cracking. Additionally, this adapter can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Bronze alignment sleeves support both Multimode and Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST and SC fiber optic cables Application LAN FTTX High EMI/RFI environments Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Adapter, ST / SC (Square Mounting) Bronze Alignment Sleeve - FOA-201 - L-com, Inc.
North Andover, MA, United States
Fiber Adapter, ST / SC (Square Mounting) Bronze Alignment Sleeve
FOA-201
Fiber Adapter, ST / SC (Square Mounting) Bronze Alignment Sleeve FOA-201
L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance to cracking. Additionally, this adapter can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Bronze alignment sleeves support both Multimode and Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST and SC fiber optic cables Application LAN FTTX High EMI/RFI environments Security

L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance to cracking. Additionally, this adapter can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Metal body ensures durability and long life
  • Order online today!
  • Bronze alignment sleeves support both Multimode and Single mode applications
  • Dust caps protect against debris and contamination
  • Used to connect Multimode and Single mode ST and SC fiber optic cables

Application

  • LAN
  • FTTX
  • High EMI/RFI environments
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOA-201
Product Name Fiber Adapter, ST / SC (Square Mounting) Bronze Alignment Sleeve
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Adapters - 3097760 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type D-sub 9 pin
Fiber Size 50/124 um, 62.5/125 um
View Details
Fiber Optic Connectors - 8062 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type Data Link
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details