L-com, Inc. IP66/67 Single Mode Fiber Industrial Duplex LC Outlet XLC-SM

Description
This Single mode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" IP66/67 rating ensures protection from moisture, dust and chemicals One side accepts industrial LC connector, the other is designed for a standard LC connection Used with Single mode LC connectors Will mate with and create an IP67 rated seal with L-com's Multimode IP67 fiber LC connector FOC-XPLC2-SM as well as the Single mode IP67 LC assemblies found HERE
Description
This Single mode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" IP66/67 rating ensures protection from moisture, dust and chemicals One side accepts industrial LC connector, the other is designed for a standard LC connection Used with Single mode LC connectors Will mate with and create an IP67 rated seal with L-com's Multimode IP67 fiber LC connector FOC-XPLC2-SM as well as the Single mode IP67 LC assemblies found HERE

Suppliers

Company
Product
Description
Supplier Links
IP66/67 Single Mode Fiber Industrial Duplex LC Outlet - XLC-SM - L-com, Inc.
North Andover, MA, United States
IP66/67 Single Mode Fiber Industrial Duplex LC Outlet
XLC-SM
IP66/67 Single Mode Fiber Industrial Duplex LC Outlet XLC-SM
This Single mode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" IP66/67 rating ensures protection from moisture, dust and chemicals One side accepts industrial LC connector, the other is designed for a standard LC connection Used with Single mode LC connectors Will mate with and create an IP67 rated seal with L-com's Multimode IP67 fiber LC connector FOC-XPLC2-SM as well as the Single mode IP67 LC assemblies found HERE

This Single mode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal.

Features

  • Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120"
  • IP66/67 rating ensures protection from moisture, dust and chemicals
  • One side accepts industrial LC connector, the other is designed for a standard LC connection
  • Used with Single mode LC connectors
  • Will mate with and create an IP67 rated seal with L-com's Multimode IP67 fiber LC connector FOC-XPLC2-SM as well as the Single mode IP67 LC assemblies found HERE
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number XLC-SM
Product Name IP66/67 Single Mode Fiber Industrial Duplex LC Outlet
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Adapters - 6455 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
Specs
Connector / Adapter Connector
Connector Type LC
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details