L-com, Inc. HFBR-4501 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Grey for 2.2mm OD Cable FOC-4501PFS22SL

Description
L-com's FOC-4501PFS22SL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a grey body, and is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. The FOC-4501PFS22SL provides a quick and stable connection for applications that require a retention force of 8 Newtons (1.8 lb.). These connectors are compatible with horizontal or vertical or tilted packages. Features For use with Versatile Link transmitters and receivers Grey connector body for use with 1mm POF Standard Retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers
Description
L-com's FOC-4501PFS22SL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a grey body, and is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. The FOC-4501PFS22SL provides a quick and stable connection for applications that require a retention force of 8 Newtons (1.8 lb.). These connectors are compatible with horizontal or vertical or tilted packages. Features For use with Versatile Link transmitters and receivers Grey connector body for use with 1mm POF Standard Retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers

Suppliers

Company
Product
Description
Supplier Links
HFBR-4501 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Grey for 2.2mm OD Cable - FOC-4501PFS22SL - L-com, Inc.
North Andover, MA, United States
HFBR-4501 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Grey for 2.2mm OD Cable
FOC-4501PFS22SL
HFBR-4501 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Grey for 2.2mm OD Cable FOC-4501PFS22SL
L-com's FOC-4501PFS22SL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a grey body, and is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. The FOC-4501PFS22SL provides a quick and stable connection for applications that require a retention force of 8 Newtons (1.8 lb.). These connectors are compatible with horizontal or vertical or tilted packages. Features For use with Versatile Link transmitters and receivers Grey connector body for use with 1mm POF Standard Retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers

L-com's FOC-4501PFS22SL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a grey body, and is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. The FOC-4501PFS22SL provides a quick and stable connection for applications that require a retention force of 8 Newtons (1.8 lb.). These connectors are compatible with horizontal or vertical or tilted packages.

Features

  • For use with Versatile Link transmitters and receivers
  • Grey connector body for use with 1mm POF
  • Standard Retention

Application

  • Industrial Networking
  • Audio, Video Versatile Link Transmitters and Receivers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-4501PFS22SL
Product Name HFBR-4501 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Grey for 2.2mm OD Cable
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Connectors - 2739980 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
View Details
Fiber Optic Mating Adapter, SC Female to ST Female. - F-MA-SC-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details