L-com, Inc. Fiber Adapter, ST / FC (Rectangular Body), Ceramic Alignment Sleeve FOA-311A

Description
L-com's simplex metal ST to FC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST and FC cables Metal body ensures durability and long life Order online today! Application FTTX High EMI/RFI environments LAN Security
Description
L-com's simplex metal ST to FC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST and FC cables Metal body ensures durability and long life Order online today! Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Adapter, ST / FC (Rectangular Body), Ceramic Alignment Sleeve - FOA-311A - L-com, Inc.
North Andover, MA, United States
Fiber Adapter, ST / FC (Rectangular Body), Ceramic Alignment Sleeve
FOA-311A
Fiber Adapter, ST / FC (Rectangular Body), Ceramic Alignment Sleeve FOA-311A
L-com's simplex metal ST to FC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST and FC cables Metal body ensures durability and long life Order online today! Application FTTX High EMI/RFI environments LAN Security

L-com's simplex metal ST to FC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Dust caps protect against debris and contamination
  • Used to connect Multimode and Single mode ST and FC cables
  • Metal body ensures durability and long life
  • Order online today!

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOA-311A
Product Name Fiber Adapter, ST / FC (Rectangular Body), Ceramic Alignment Sleeve
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Adapters - 180365 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type SC
Fiber Application Single Mode
View Details
Fiber Optic Mating Adapter, ST Female to FC Female - F-MA-ST-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Connectors - 8057 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type Wang SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details