L-com, Inc. LC to MU Simplex Fiber Optic Adapter FOA-015

Description
L-com's simplex plastic LC to MU hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features ceramic alignment sleeves which provide precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect simplex LC to simplex MU fiber cables Application FTTX Security High EMI/RFI environments LAN
Description
L-com's simplex plastic LC to MU hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features ceramic alignment sleeves which provide precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect simplex LC to simplex MU fiber cables Application FTTX Security High EMI/RFI environments LAN

Suppliers

Company
Product
Description
Supplier Links
LC to MU Simplex Fiber Optic Adapter - FOA-015 - L-com, Inc.
North Andover, MA, United States
LC to MU Simplex Fiber Optic Adapter
FOA-015
LC to MU Simplex Fiber Optic Adapter FOA-015
L-com's simplex plastic LC to MU hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features ceramic alignment sleeves which provide precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect simplex LC to simplex MU fiber cables Application FTTX Security High EMI/RFI environments LAN

L-com's simplex plastic LC to MU hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features ceramic alignment sleeves which provide precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Order online today!
  • Plastic body provides a light weight yet durable solution
  • Ceramic alignment sleeve supports Single mode applications
  • Dust caps protect against debris and contamination
  • Used to connect simplex LC to simplex MU fiber cables

Application

  • FTTX
  • Security
  • High EMI/RFI environments
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOA-015
Product Name LC to MU Simplex Fiber Optic Adapter
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8061 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FC
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Connectors - 1214208 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type LC
Fiber Type Simplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details