L-com, Inc. Versatile Link Blue Simplex Latching-Style Connector, with Clamshell Connector Housing Design. For use with 1.0 x 2.2mm POF. FOCOVLSFBLC-1.0X2.2

Description
The L-com FOCOVLSFBLC-1.0X2.2 series is a Versatile Link Simplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSFBLC-1.0X2.2 is an economical fiber optic connector option suited for 1.0 mm core plastic optical fiber with optional latching or friction insertion style, Bluecolor coded and snap-in mateable features for an optimal connection to industrial equipment under demanding conditions. The L-com FOCOVLSFBLC-1.0X2.2 Versatile Link connector is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Simplex Friction-Style Connector 1.0 mm Core Plastic Optical Fiber Flame-Retardant VALOX Material Blue Color Coded Operating Temperature -40C to 85C Application Industrial Data Links for Factory Automation and Plant Control Telecommunications Switching Systems Intra-System Links, Board-to-Board, Rack-to-Rack Sensor Applications
Description
The L-com FOCOVLSFBLC-1.0X2.2 series is a Versatile Link Simplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSFBLC-1.0X2.2 is an economical fiber optic connector option suited for 1.0 mm core plastic optical fiber with optional latching or friction insertion style, Bluecolor coded and snap-in mateable features for an optimal connection to industrial equipment under demanding conditions. The L-com FOCOVLSFBLC-1.0X2.2 Versatile Link connector is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Simplex Friction-Style Connector 1.0 mm Core Plastic Optical Fiber Flame-Retardant VALOX Material Blue Color Coded Operating Temperature -40C to 85C Application Industrial Data Links for Factory Automation and Plant Control Telecommunications Switching Systems Intra-System Links, Board-to-Board, Rack-to-Rack Sensor Applications

Suppliers

Company
Product
Description
Supplier Links
Versatile Link Blue Simplex Latching-Style Connector, with Clamshell Connector Housing Design. For use with 1.0 x 2.2mm POF. - FOCOVLSFBLC-1.0X2.2 - L-com, Inc.
North Andover, MA, United States
Versatile Link Blue Simplex Latching-Style Connector, with Clamshell Connector Housing Design. For use with 1.0 x 2.2mm POF.
FOCOVLSFBLC-1.0X2.2
Versatile Link Blue Simplex Latching-Style Connector, with Clamshell Connector Housing Design. For use with 1.0 x 2.2mm POF. FOCOVLSFBLC-1.0X2.2
The L-com FOCOVLSFBLC-1.0X2.2 series is a Versatile Link Simplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSFBLC-1.0X2.2 is an economical fiber optic connector option suited for 1.0 mm core plastic optical fiber with optional latching or friction insertion style, Bluecolor coded and snap-in mateable features for an optimal connection to industrial equipment under demanding conditions. The L-com FOCOVLSFBLC-1.0X2.2 Versatile Link connector is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Simplex Friction-Style Connector 1.0 mm Core Plastic Optical Fiber Flame-Retardant VALOX Material Blue Color Coded Operating Temperature -40C to 85C Application Industrial Data Links for Factory Automation and Plant Control Telecommunications Switching Systems Intra-System Links, Board-to-Board, Rack-to-Rack Sensor Applications

The L-com FOCOVLSFBLC-1.0X2.2 series is a Versatile Link Simplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSFBLC-1.0X2.2 is an economical fiber optic connector option suited for 1.0 mm core plastic optical fiber with optional latching or friction insertion style, Bluecolor coded and snap-in mateable features for an optimal connection to industrial equipment under demanding conditions. The L-com FOCOVLSFBLC-1.0X2.2 Versatile Link connector is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Simplex Friction-Style Connector
  • 1.0 mm Core Plastic Optical Fiber
  • Flame-Retardant VALOX Material
  • Blue Color Coded
  • Operating Temperature -40C to 85C

Application

  • Industrial Data Links for Factory Automation and Plant Control
  • Telecommunications Switching Systems
  • Intra-System Links, Board-to-Board, Rack-to-Rack
  • Sensor Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOCOVLSFBLC-1.0X2.2
Product Name Versatile Link Blue Simplex Latching-Style Connector, with Clamshell Connector Housing Design. For use with 1.0 x 2.2mm POF.
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Adapters - 4226010 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type St
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details