L-com, Inc. LC MM Simplex Fiber Connector for 3.0mm Cable FOC-LCMMS30

Description
L-com's FOC-LCMMS30 is an LC simplex multimode connector, desgined for use with 3.0mm jacketed fiber. A white strain relief boot is included as well. The connector body color is tan, designating usage with multimode fiber. Features LC connector For use with multimode fiber For use with fiber diameter of 3.0mm Application Fiber termination Multimode patch cables Local Area Networks Enterprise Networks
Description
L-com's FOC-LCMMS30 is an LC simplex multimode connector, desgined for use with 3.0mm jacketed fiber. A white strain relief boot is included as well. The connector body color is tan, designating usage with multimode fiber. Features LC connector For use with multimode fiber For use with fiber diameter of 3.0mm Application Fiber termination Multimode patch cables Local Area Networks Enterprise Networks

Suppliers

Company
Product
Description
Supplier Links
LC MM Simplex Fiber Connector for 3.0mm Cable - FOC-LCMMS30 - L-com, Inc.
North Andover, MA, United States
LC MM Simplex Fiber Connector for 3.0mm Cable
FOC-LCMMS30
LC MM Simplex Fiber Connector for 3.0mm Cable FOC-LCMMS30
L-com's FOC-LCMMS30 is an LC simplex multimode connector, desgined for use with 3.0mm jacketed fiber. A white strain relief boot is included as well. The connector body color is tan, designating usage with multimode fiber. Features LC connector For use with multimode fiber For use with fiber diameter of 3.0mm Application Fiber termination Multimode patch cables Local Area Networks Enterprise Networks

L-com's FOC-LCMMS30 is an LC simplex multimode connector, desgined for use with 3.0mm jacketed fiber. A white strain relief boot is included as well. The connector body color is tan, designating usage with multimode fiber.

Features

  • LC connector
  • For use with multimode fiber
  • For use with fiber diameter of 3.0mm

Application

  • Fiber termination
  • Multimode patch cables
  • Local Area Networks
  • Enterprise Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-LCMMS30
Product Name LC MM Simplex Fiber Connector for 3.0mm Cable
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Connectors - 5368109 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Fiber Type Simplex
Fiber Size 125 um
View Details
Fiber Optic Mating Adapter, FC Female to FC Female - F-MA-FC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details