L-com, Inc. Duplex Fiber Adapter, SC / ST (Plastic Body) Ceramic Alignment Sleeve FOA-006

Description
L-com's duplex plastic ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features ceramic alignment sleeves which provide precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Order online today! Plastic body provides a light weight yet durable solution Used to connect duplex ST to duplex SC fiber cables Application High EMI/RFI environments FTTX LAN Security
Description
L-com's duplex plastic ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features ceramic alignment sleeves which provide precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Order online today! Plastic body provides a light weight yet durable solution Used to connect duplex ST to duplex SC fiber cables Application High EMI/RFI environments FTTX LAN Security

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Adapter, SC / ST (Plastic Body) Ceramic Alignment Sleeve - FOA-006 - L-com, Inc.
North Andover, MA, United States
Duplex Fiber Adapter, SC / ST (Plastic Body) Ceramic Alignment Sleeve
FOA-006
Duplex Fiber Adapter, SC / ST (Plastic Body) Ceramic Alignment Sleeve FOA-006
L-com's duplex plastic ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features ceramic alignment sleeves which provide precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Order online today! Plastic body provides a light weight yet durable solution Used to connect duplex ST to duplex SC fiber cables Application High EMI/RFI environments FTTX LAN Security

L-com's duplex plastic ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features ceramic alignment sleeves which provide precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Dust caps protect against debris and contamination
  • Order online today!
  • Plastic body provides a light weight yet durable solution
  • Used to connect duplex ST to duplex SC fiber cables

Application

  • High EMI/RFI environments
  • FTTX
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOA-006
Product Name Duplex Fiber Adapter, SC / ST (Plastic Body) Ceramic Alignment Sleeve
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Adapters - 2873347 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type LC; LC
Fiber Application Multimode
View Details
Fiber Optic Mating Adapter, ST Female to ST Female - F-MA-ST-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type ST
Insertion Loss 0.1000 dB
View Details
Fiber Optic Connectors - 8064 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SC
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details