L-com, Inc. SC MM Simplex Fiber Connector for 3.0mm Cable FOC-SCMMS30

Description
L-com's FOC-SCMMS30 SC multimode connector is designed for use with 3.0mm jacketed fiber, and features a standard tan (multimode) connector body and strain relief boot. Features SC connector For use with multimode fiber For use with fiber diameter of 3.0mm Application Fiber termination Multimode patch cables Local Area Networks Enterprise Networks
Description
L-com's FOC-SCMMS30 SC multimode connector is designed for use with 3.0mm jacketed fiber, and features a standard tan (multimode) connector body and strain relief boot. Features SC connector For use with multimode fiber For use with fiber diameter of 3.0mm Application Fiber termination Multimode patch cables Local Area Networks Enterprise Networks

Suppliers

Company
Product
Description
Supplier Links
SC MM Simplex Fiber Connector for 3.0mm Cable - FOC-SCMMS30 - L-com, Inc.
North Andover, MA, United States
SC MM Simplex Fiber Connector for 3.0mm Cable
FOC-SCMMS30
SC MM Simplex Fiber Connector for 3.0mm Cable FOC-SCMMS30
L-com's FOC-SCMMS30 SC multimode connector is designed for use with 3.0mm jacketed fiber, and features a standard tan (multimode) connector body and strain relief boot. Features SC connector For use with multimode fiber For use with fiber diameter of 3.0mm Application Fiber termination Multimode patch cables Local Area Networks Enterprise Networks

L-com's FOC-SCMMS30 SC multimode connector is designed for use with 3.0mm jacketed fiber, and features a standard tan (multimode) connector body and strain relief boot.

Features

  • SC connector
  • For use with multimode fiber
  • For use with fiber diameter of 3.0mm

Application

  • Fiber termination
  • Multimode patch cables
  • Local Area Networks
  • Enterprise Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-SCMMS30
Product Name SC MM Simplex Fiber Connector for 3.0mm Cable
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Adapters - 5367752 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type St
Fiber Type Simplex
View Details
Fiber Optic Mating Adapter, SC/APC Female to SC/APC Female - F-MA-SA-SA - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details