L-com, Inc. Fiber Connector, MPO Female, 12 Fiber, for 3.0mm SMF, Yellow, Pull boot, Low-loss FOC-MPFSM1230-YLPP0

Description
The L-com FOC-MPFSM1230-YLPP0 is a MPO female connector for 12 fiber single mode applications. The L-com FOC-MPFSM1230-YLPP0 is designed for use with a 3.0mm fiber diameter and comes with a yellow color designator to denote single mode usage. The L-com FOC-MPFSM1230-YLPP0 comes with a familiar push-pull design as well as a pull style boot for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today! Features 12 Fiber MPO Female Yellow color designation for Single mode 3.0mm fiber diameter Low-loss connector Pull Boot Application Fiber Termination Local Area Networks Enterprise Networks Voice/video/data
Description
The L-com FOC-MPFSM1230-YLPP0 is a MPO female connector for 12 fiber single mode applications. The L-com FOC-MPFSM1230-YLPP0 is designed for use with a 3.0mm fiber diameter and comes with a yellow color designator to denote single mode usage. The L-com FOC-MPFSM1230-YLPP0 comes with a familiar push-pull design as well as a pull style boot for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today! Features 12 Fiber MPO Female Yellow color designation for Single mode 3.0mm fiber diameter Low-loss connector Pull Boot Application Fiber Termination Local Area Networks Enterprise Networks Voice/video/data

Suppliers

Company
Product
Description
Supplier Links
Fiber Connector, MPO Female, 12 Fiber, for 3.0mm SMF, Yellow, Pull boot, Low-loss - FOC-MPFSM1230-YLPP0 - L-com, Inc.
North Andover, MA, United States
Fiber Connector, MPO Female, 12 Fiber, for 3.0mm SMF, Yellow, Pull boot, Low-loss
FOC-MPFSM1230-YLPP0
Fiber Connector, MPO Female, 12 Fiber, for 3.0mm SMF, Yellow, Pull boot, Low-loss FOC-MPFSM1230-YLPP0
The L-com FOC-MPFSM1230-YLPP0 is a MPO female connector for 12 fiber single mode applications. The L-com FOC-MPFSM1230-YLPP0 is designed for use with a 3.0mm fiber diameter and comes with a yellow color designator to denote single mode usage. The L-com FOC-MPFSM1230-YLPP0 comes with a familiar push-pull design as well as a pull style boot for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today! Features 12 Fiber MPO Female Yellow color designation for Single mode 3.0mm fiber diameter Low-loss connector Pull Boot Application Fiber Termination Local Area Networks Enterprise Networks Voice/video/data

The L-com FOC-MPFSM1230-YLPP0 is a MPO female connector for 12 fiber single mode applications. The L-com FOC-MPFSM1230-YLPP0 is designed for use with a 3.0mm fiber diameter and comes with a yellow color designator to denote single mode usage. The L-com FOC-MPFSM1230-YLPP0 comes with a familiar push-pull design as well as a pull style boot for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today!

Features

  • 12 Fiber MPO Female
  • Yellow color designation for Single mode
  • 3.0mm fiber diameter
  • Low-loss connector
  • Pull Boot

Application

  • Fiber Termination
  • Local Area Networks
  • Enterprise Networks
  • Voice/video/data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-MPFSM1230-YLPP0
Product Name Fiber Connector, MPO Female, 12 Fiber, for 3.0mm SMF, Yellow, Pull boot, Low-loss
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
Fibre Optic Adapters - 1213956 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type LC; Lc
Fiber Application Multimode
View Details