L-com, Inc. HFBR-4511 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Blue for 2.2mm OD Cable FOC-4511PFS22BL

Description
L-com's FOC-4511PFS22BL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a blue body, and is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. The FOC-4511PFS22BL provides a quick and stable connection for applications that require a retention force of 8 Newtons (1.8 lb.). These connectors are compatible with horizontal or vertical or tilted packages. Features For use with Versatile Link transmitters and receivers Grey connector body for use with 1mm POF Standard Retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers
Description
L-com's FOC-4511PFS22BL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a blue body, and is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. The FOC-4511PFS22BL provides a quick and stable connection for applications that require a retention force of 8 Newtons (1.8 lb.). These connectors are compatible with horizontal or vertical or tilted packages. Features For use with Versatile Link transmitters and receivers Grey connector body for use with 1mm POF Standard Retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers

Suppliers

Company
Product
Description
Supplier Links
HFBR-4511 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Blue for 2.2mm OD Cable - FOC-4511PFS22BL - L-com, Inc.
North Andover, MA, United States
HFBR-4511 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Blue for 2.2mm OD Cable
FOC-4511PFS22BL
HFBR-4511 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Blue for 2.2mm OD Cable FOC-4511PFS22BL
L-com's FOC-4511PFS22BL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a blue body, and is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. The FOC-4511PFS22BL provides a quick and stable connection for applications that require a retention force of 8 Newtons (1.8 lb.). These connectors are compatible with horizontal or vertical or tilted packages. Features For use with Versatile Link transmitters and receivers Grey connector body for use with 1mm POF Standard Retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers

L-com's FOC-4511PFS22BL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a blue body, and is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. The FOC-4511PFS22BL provides a quick and stable connection for applications that require a retention force of 8 Newtons (1.8 lb.). These connectors are compatible with horizontal or vertical or tilted packages.

Features

  • For use with Versatile Link transmitters and receivers
  • Grey connector body for use with 1mm POF
  • Standard Retention

Application

  • Industrial Networking
  • Audio, Video Versatile Link Transmitters and Receivers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-4511PFS22BL
Product Name HFBR-4511 Simplex Fiber Connector for 1.0mm POF, Non-Latching, Blue for 2.2mm OD Cable
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8061 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FC
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Specs
Connector / Adapter Connector
Connector Type Jack
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details