L-com, Inc. Versatile Link Off-White Duplex Friction-Style Connector. For use with 1.0 x 2.2mm POF. FOCOVLDFOW-1.0X2.2

Description
The L-com FOCOVLDFOW-1.0X2.2 series is a Versatile Link Duplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLDFOW-1.0X2.2 is an economical fiber optic connector option suited for 1.0 mm core plastic optical fiber with optional latching or friction insertion style, Off-white color coded and snap-in mateable features for an optimal connection to industrial equipment under demanding conditions. The L-com FOCOVLDFOW-1.0X2.2 Versatile Link connector is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Duplex Friction-Style Connector 1.0 mm Core Plastic Optical Fiber Flame-Retardant VALOX Material Off-white Color Coded Operating Temperature -40C to 85C Application Industrial Data Links for Factory Automation and Plant Control Telecommunications Switching Systems Intra-System Links, Board-to-Board, Rack-to-Rack Sensor Applications
Description
The L-com FOCOVLDFOW-1.0X2.2 series is a Versatile Link Duplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLDFOW-1.0X2.2 is an economical fiber optic connector option suited for 1.0 mm core plastic optical fiber with optional latching or friction insertion style, Off-white color coded and snap-in mateable features for an optimal connection to industrial equipment under demanding conditions. The L-com FOCOVLDFOW-1.0X2.2 Versatile Link connector is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Duplex Friction-Style Connector 1.0 mm Core Plastic Optical Fiber Flame-Retardant VALOX Material Off-white Color Coded Operating Temperature -40C to 85C Application Industrial Data Links for Factory Automation and Plant Control Telecommunications Switching Systems Intra-System Links, Board-to-Board, Rack-to-Rack Sensor Applications

Suppliers

Company
Product
Description
Supplier Links
Versatile Link Off-White Duplex Friction-Style Connector. For use with 1.0 x 2.2mm POF. - FOCOVLDFOW-1.0X2.2 - L-com, Inc.
North Andover, MA, United States
Versatile Link Off-White Duplex Friction-Style Connector. For use with 1.0 x 2.2mm POF.
FOCOVLDFOW-1.0X2.2
Versatile Link Off-White Duplex Friction-Style Connector. For use with 1.0 x 2.2mm POF. FOCOVLDFOW-1.0X2.2
The L-com FOCOVLDFOW-1.0X2.2 series is a Versatile Link Duplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLDFOW-1.0X2.2 is an economical fiber optic connector option suited for 1.0 mm core plastic optical fiber with optional latching or friction insertion style, Off-white color coded and snap-in mateable features for an optimal connection to industrial equipment under demanding conditions. The L-com FOCOVLDFOW-1.0X2.2 Versatile Link connector is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Duplex Friction-Style Connector 1.0 mm Core Plastic Optical Fiber Flame-Retardant VALOX Material Off-white Color Coded Operating Temperature -40C to 85C Application Industrial Data Links for Factory Automation and Plant Control Telecommunications Switching Systems Intra-System Links, Board-to-Board, Rack-to-Rack Sensor Applications

The L-com FOCOVLDFOW-1.0X2.2 series is a Versatile Link Duplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLDFOW-1.0X2.2 is an economical fiber optic connector option suited for 1.0 mm core plastic optical fiber with optional latching or friction insertion style, Off-white color coded and snap-in mateable features for an optimal connection to industrial equipment under demanding conditions. The L-com FOCOVLDFOW-1.0X2.2 Versatile Link connector is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Duplex Friction-Style Connector
  • 1.0 mm Core Plastic Optical Fiber
  • Flame-Retardant VALOX Material
  • Off-white Color Coded
  • Operating Temperature -40C to 85C

Application

  • Industrial Data Links for Factory Automation and Plant Control
  • Telecommunications Switching Systems
  • Intra-System Links, Board-to-Board, Rack-to-Rack
  • Sensor Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOCOVLDFOW-1.0X2.2
Product Name Versatile Link Off-White Duplex Friction-Style Connector. For use with 1.0 x 2.2mm POF.
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8061 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FC
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Connectors - 2739986 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type ST
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details