L-com, Inc. Fiber Adapter, SC / FC (Metal Body) Bronze Alignment Sleeve FOA-302

Description
L-com's simplex metal FC to SC hybrid adapters are designed for mounting in panels with square cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance to cracking. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Used to connect Multimode and Single mode FC and SC cables Bronze alignment sleeve ensures durability Dust caps protect against debris and contamination Metal body ensures durability and long life Application FTTX LAN Security High EMI/RFI environments
Description
L-com's simplex metal FC to SC hybrid adapters are designed for mounting in panels with square cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance to cracking. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Used to connect Multimode and Single mode FC and SC cables Bronze alignment sleeve ensures durability Dust caps protect against debris and contamination Metal body ensures durability and long life Application FTTX LAN Security High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Adapter, SC / FC (Metal Body) Bronze Alignment Sleeve - FOA-302 - L-com, Inc.
North Andover, MA, United States
Fiber Adapter, SC / FC (Metal Body) Bronze Alignment Sleeve
FOA-302
Fiber Adapter, SC / FC (Metal Body) Bronze Alignment Sleeve FOA-302
L-com's simplex metal FC to SC hybrid adapters are designed for mounting in panels with square cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance to cracking. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Used to connect Multimode and Single mode FC and SC cables Bronze alignment sleeve ensures durability Dust caps protect against debris and contamination Metal body ensures durability and long life Application FTTX LAN Security High EMI/RFI environments

L-com's simplex metal FC to SC hybrid adapters are designed for mounting in panels with square cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance to cracking. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Order online today!
  • Used to connect Multimode and Single mode FC and SC cables
  • Bronze alignment sleeve ensures durability
  • Dust caps protect against debris and contamination
  • Metal body ensures durability and long life

Application

  • FTTX
  • LAN
  • Security
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOA-302
Product Name Fiber Adapter, SC / FC (Metal Body) Bronze Alignment Sleeve
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Adapters - 5367768 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type St
Fiber Application Multimode
View Details
Fiber Optic Adapters - 6455 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details