L-com, Inc. IP66/67 Multimode Fiber Industrial Duplex LC Outlet XLC-MM

Description
This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" IP66/67 rating ensures protection from moisture, dust and chemicals One side accepts industrial LC connector, the other is designed for a standard LC connection Used with Multimode LC connectors Will mate with and create an IP67 rated seal with L-com's Multimode IP67 fiber LC connector FOC-XPLC2-MM as well as the Multimode IP67 LC assemblies found HERE
Description
This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" IP66/67 rating ensures protection from moisture, dust and chemicals One side accepts industrial LC connector, the other is designed for a standard LC connection Used with Multimode LC connectors Will mate with and create an IP67 rated seal with L-com's Multimode IP67 fiber LC connector FOC-XPLC2-MM as well as the Multimode IP67 LC assemblies found HERE

Suppliers

Company
Product
Description
Supplier Links
IP66/67 Multimode Fiber Industrial Duplex LC Outlet - XLC-MM - L-com, Inc.
North Andover, MA, United States
IP66/67 Multimode Fiber Industrial Duplex LC Outlet
XLC-MM
IP66/67 Multimode Fiber Industrial Duplex LC Outlet XLC-MM
This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" IP66/67 rating ensures protection from moisture, dust and chemicals One side accepts industrial LC connector, the other is designed for a standard LC connection Used with Multimode LC connectors Will mate with and create an IP67 rated seal with L-com's Multimode IP67 fiber LC connector FOC-XPLC2-MM as well as the Multimode IP67 LC assemblies found HERE

This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal.

Features

  • Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120"
  • IP66/67 rating ensures protection from moisture, dust and chemicals
  • One side accepts industrial LC connector, the other is designed for a standard LC connection
  • Used with Multimode LC connectors
  • Will mate with and create an IP67 rated seal with L-com's Multimode IP67 fiber LC connector FOC-XPLC2-MM as well as the Multimode IP67 LC assemblies found HERE
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number XLC-MM
Product Name IP66/67 Multimode Fiber Industrial Duplex LC Outlet
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Adapters - 3097760 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type D-sub 9 pin
Fiber Size 50/124 um, 62.5/125 um
View Details
Fiber Optic Mating Adapter, FC Female to FC Female - F-MA-FC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Connectors - 8062 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type Data Link
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details