L-com, Inc. Fiber Connector, MPO Female, 12 Fiber, for 4.0mm MMF, Violet, Short boot, Low-loss FOC-MPFMM1230-VISP0

Description
The L-com FOC-MPFMM1230-VISP0 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-VISP0 is designed for use with a 4.0mm fiber diameter and comes with a violet color designator to denote multimode OM4 usage. The L-com FOC-MPFMM1230-VISP0 comes with a short boot for round fiber cables and is made with a familiar push-pull design for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today! Features 12 Fiber MPO Female Violet color designation for Multimode 4.0mm fiber diameter Low-loss connector Short Boot Application Fiber Termination Local Area Networks Enterprise Networks Voice/video/data
Description
The L-com FOC-MPFMM1230-VISP0 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-VISP0 is designed for use with a 4.0mm fiber diameter and comes with a violet color designator to denote multimode OM4 usage. The L-com FOC-MPFMM1230-VISP0 comes with a short boot for round fiber cables and is made with a familiar push-pull design for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today! Features 12 Fiber MPO Female Violet color designation for Multimode 4.0mm fiber diameter Low-loss connector Short Boot Application Fiber Termination Local Area Networks Enterprise Networks Voice/video/data

Suppliers

Company
Product
Description
Supplier Links
Fiber Connector, MPO Female, 12 Fiber, for 4.0mm MMF, Violet, Short boot, Low-loss - FOC-MPFMM1230-VISP0 - L-com, Inc.
North Andover, MA, United States
Fiber Connector, MPO Female, 12 Fiber, for 4.0mm MMF, Violet, Short boot, Low-loss
FOC-MPFMM1230-VISP0
Fiber Connector, MPO Female, 12 Fiber, for 4.0mm MMF, Violet, Short boot, Low-loss FOC-MPFMM1230-VISP0
The L-com FOC-MPFMM1230-VISP0 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-VISP0 is designed for use with a 4.0mm fiber diameter and comes with a violet color designator to denote multimode OM4 usage. The L-com FOC-MPFMM1230-VISP0 comes with a short boot for round fiber cables and is made with a familiar push-pull design for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today! Features 12 Fiber MPO Female Violet color designation for Multimode 4.0mm fiber diameter Low-loss connector Short Boot Application Fiber Termination Local Area Networks Enterprise Networks Voice/video/data

The L-com FOC-MPFMM1230-VISP0 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-VISP0 is designed for use with a 4.0mm fiber diameter and comes with a violet color designator to denote multimode OM4 usage. The L-com FOC-MPFMM1230-VISP0 comes with a short boot for round fiber cables and is made with a familiar push-pull design for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today!

Features

  • 12 Fiber MPO Female
  • Violet color designation for Multimode
  • 4.0mm fiber diameter
  • Low-loss connector
  • Short Boot

Application

  • Fiber Termination
  • Local Area Networks
  • Enterprise Networks
  • Voice/video/data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-MPFMM1230-VISP0
Product Name Fiber Connector, MPO Female, 12 Fiber, for 4.0mm MMF, Violet, Short boot, Low-loss
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Adapters - 8300070 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type Toslink
Maximum Cable Diameter 8 mm (0.3150 inch)
View Details
Fiber Optic Adapters - 8889 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details