L-com, Inc. L-com Single mode SFP Module Duplex LC (1310nm) (10 km) LC-SFPSM-10

Description
L-com's line of SFP modules comply with the MSA standard and can be used in any device that accepts an MSA compliant SFP Module. We offer both Multimode and Single mode SFP Module options, supporting distances from 220 meters up to 80 kilometers. Features Multimode and single mode options Can be used in any device that accepts MSA compliant SFPs Distances from 220m to 80km
Datasheet
Description
L-com's line of SFP modules comply with the MSA standard and can be used in any device that accepts an MSA compliant SFP Module. We offer both Multimode and Single mode SFP Module options, supporting distances from 220 meters up to 80 kilometers. Features Multimode and single mode options Can be used in any device that accepts MSA compliant SFPs Distances from 220m to 80km
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com Single mode SFP Module Duplex LC (1310nm) (10 km) - LC-SFPSM-10 - L-com, Inc.
North Andover, MA, United States
L-com Single mode SFP Module Duplex LC (1310nm) (10 km)
LC-SFPSM-10
L-com Single mode SFP Module Duplex LC (1310nm) (10 km) LC-SFPSM-10
L-com's line of SFP modules comply with the MSA standard and can be used in any device that accepts an MSA compliant SFP Module. We offer both Multimode and Single mode SFP Module options, supporting distances from 220 meters up to 80 kilometers. Features Multimode and single mode options Can be used in any device that accepts MSA compliant SFPs Distances from 220m to 80km

L-com's line of SFP modules comply with the MSA standard and can be used in any device that accepts an MSA compliant SFP Module. We offer both Multimode and Single mode SFP Module options, supporting distances from 220 meters up to 80 kilometers.

Features

  • Multimode and single mode options
  • Can be used in any device that accepts MSA compliant SFPs
  • Distances from 220m to 80km
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number LC-SFPSM-10
Product Name L-com Single mode SFP Module Duplex LC (1310nm) (10 km)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Adapters - 5564 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Connectors - 2035589 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type SC
Fiber Type Simplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details