L-com, Inc. Six-Pack Adapters, SC/APC, 6 Fiber Pigtail, Singlemode 3 Meters, Black FSP06-SCASM-BL-3

Description
The L-com FSP06-SCASM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/APC connectors. The six simplex adapters are installed in an adapter plate featuring a black finish. The L-com FSP06-SCASM-BL-3 is compatible with LGX-style racks, panels, and enclosures. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features LGX-compatible Adapter Plates Black Finished Metal plate Color-coded fibers meet TIA-598-A standards Convenient packaged solution for multiple splice installations Application Telecom Datacom Patch Panels and cross-connects Fiber Distribution
Description
The L-com FSP06-SCASM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/APC connectors. The six simplex adapters are installed in an adapter plate featuring a black finish. The L-com FSP06-SCASM-BL-3 is compatible with LGX-style racks, panels, and enclosures. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features LGX-compatible Adapter Plates Black Finished Metal plate Color-coded fibers meet TIA-598-A standards Convenient packaged solution for multiple splice installations Application Telecom Datacom Patch Panels and cross-connects Fiber Distribution

Suppliers

Company
Product
Description
Supplier Links
Six-Pack Adapters, SC/APC, 6 Fiber Pigtail, Singlemode 3 Meters, Black - FSP06-SCASM-BL-3 - L-com, Inc.
North Andover, MA, United States
Six-Pack Adapters, SC/APC, 6 Fiber Pigtail, Singlemode 3 Meters, Black
FSP06-SCASM-BL-3
Six-Pack Adapters, SC/APC, 6 Fiber Pigtail, Singlemode 3 Meters, Black FSP06-SCASM-BL-3
The L-com FSP06-SCASM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/APC connectors. The six simplex adapters are installed in an adapter plate featuring a black finish. The L-com FSP06-SCASM-BL-3 is compatible with LGX-style racks, panels, and enclosures. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features LGX-compatible Adapter Plates Black Finished Metal plate Color-coded fibers meet TIA-598-A standards Convenient packaged solution for multiple splice installations Application Telecom Datacom Patch Panels and cross-connects Fiber Distribution

The L-com FSP06-SCASM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/APC connectors. The six simplex adapters are installed in an adapter plate featuring a black finish. The L-com FSP06-SCASM-BL-3 is compatible with LGX-style racks, panels, and enclosures. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers.

Features

  • LGX-compatible Adapter Plates
  • Black Finished Metal plate
  • Color-coded fibers meet TIA-598-A standards
  • Convenient packaged solution for multiple splice installations

Application

  • Telecom
  • Datacom
  • Patch Panels and cross-connects
  • Fiber Distribution
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FSP06-SCASM-BL-3
Product Name Six-Pack Adapters, SC/APC, 6 Fiber Pigtail, Singlemode 3 Meters, Black
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Adapters - 8889 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
Fibre Optic Connectors - 5368092 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type FC
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details