L-com, Inc. Duplex Fiber Adapter, SC / ST (Metal Body), Bronze Alignment Sleeve FOA-006M

Description
L-com's duplex metal ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Used to connect duplex ST to duplex SC fiber cables Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Application LAN Security FTTX High EMI/RFI environments
Description
L-com's duplex metal ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Used to connect duplex ST to duplex SC fiber cables Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Adapter, SC / ST (Metal Body), Bronze Alignment Sleeve - FOA-006M - L-com, Inc.
North Andover, MA, United States
Duplex Fiber Adapter, SC / ST (Metal Body), Bronze Alignment Sleeve
FOA-006M
Duplex Fiber Adapter, SC / ST (Metal Body), Bronze Alignment Sleeve FOA-006M
L-com's duplex metal ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Used to connect duplex ST to duplex SC fiber cables Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Application LAN Security FTTX High EMI/RFI environments

L-com's duplex metal ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Metal body ensures durability and long life
  • Order online today!
  • Used to connect duplex ST to duplex SC fiber cables
  • Bronze alignment sleeve supports Multimode applications
  • Dust caps protect against debris and contamination

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOA-006M
Product Name Duplex Fiber Adapter, SC / ST (Metal Body), Bronze Alignment Sleeve
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Connectors - 2035592 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type Toslink
Fiber Application Multimode
View Details
Fiber Optic Mating Adapter, ST Female to FC Female - F-MA-ST-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Adapters - 5564 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details