L-com, Inc. IP68 Series MPO Connector 12 Fiber, SMF, Female, 4.8mm Crimp Option FOC-IPMF1S-S48N

Description
The L-com FOC-IPMF1S-S48N is an IP68 Series MPO Fiber Optic Connector. The 12-fiber, Single Mode connector does not have guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber diameters. The IP68 rating protects the connectors and fibers from water and dust in harsh and outdoor environments. The L-com FOC-IPMF1S-S48N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPMF1S-S48N IP68 MPO Female Fiber Optic Connector, 12 fiber, Single mode, 4.8mm crimp option Features IP68-rated MPO connector 12 Fiber Female Connector for Single Mode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Description
The L-com FOC-IPMF1S-S48N is an IP68 Series MPO Fiber Optic Connector. The 12-fiber, Single Mode connector does not have guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber diameters. The IP68 rating protects the connectors and fibers from water and dust in harsh and outdoor environments. The L-com FOC-IPMF1S-S48N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPMF1S-S48N IP68 MPO Female Fiber Optic Connector, 12 fiber, Single mode, 4.8mm crimp option Features IP68-rated MPO connector 12 Fiber Female Connector for Single Mode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical

Suppliers

Company
Product
Description
Supplier Links
IP68 Series MPO Connector 12 Fiber, SMF, Female, 4.8mm Crimp Option - FOC-IPMF1S-S48N - L-com, Inc.
North Andover, MA, United States
IP68 Series MPO Connector 12 Fiber, SMF, Female, 4.8mm Crimp Option
FOC-IPMF1S-S48N
IP68 Series MPO Connector 12 Fiber, SMF, Female, 4.8mm Crimp Option FOC-IPMF1S-S48N
The L-com FOC-IPMF1S-S48N is an IP68 Series MPO Fiber Optic Connector. The 12-fiber, Single Mode connector does not have guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber diameters. The IP68 rating protects the connectors and fibers from water and dust in harsh and outdoor environments. The L-com FOC-IPMF1S-S48N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPMF1S-S48N IP68 MPO Female Fiber Optic Connector, 12 fiber, Single mode, 4.8mm crimp option Features IP68-rated MPO connector 12 Fiber Female Connector for Single Mode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPMF1S-S48N is an IP68 Series MPO Fiber Optic Connector. The 12-fiber, Single Mode connector does not have guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber diameters. The IP68 rating protects the connectors and fibers from water and dust in harsh and outdoor environments. The L-com FOC-IPMF1S-S48N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPMF1S-S48N IP68 MPO Female Fiber Optic Connector, 12 fiber, Single mode, 4.8mm crimp option

Features

  • IP68-rated MPO connector
  • 12 Fiber Female Connector for Single Mode Fiber
  • Supports 4.5mm to 4.9mm jacketed fiber

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-IPMF1S-S48N
Product Name IP68 Series MPO Connector 12 Fiber, SMF, Female, 4.8mm Crimp Option
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Connectors - 1214220 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type LC
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details