L-com, Inc. FC SM Simplex Fiber Connector for 3.0mm Cable FOC-FCSMS30

Description
L-com's FOC-FCSMS30 is an FC single mode connector, desgined for use with 3.0mm jacketed fiber. It features a metal connector body, ceramic ferrule, and black strain relief boot. The connector comes with a one-piece lanyard style dust cap. Features FC connector For use with single mode fiber For use with fiber diameter of 3.0mm Application Fiber termination Test Equipment Cabling Rugged Fiber Deployments Legacy Fiber Networks
Description
L-com's FOC-FCSMS30 is an FC single mode connector, desgined for use with 3.0mm jacketed fiber. It features a metal connector body, ceramic ferrule, and black strain relief boot. The connector comes with a one-piece lanyard style dust cap. Features FC connector For use with single mode fiber For use with fiber diameter of 3.0mm Application Fiber termination Test Equipment Cabling Rugged Fiber Deployments Legacy Fiber Networks

Suppliers

Company
Product
Description
Supplier Links
FC SM Simplex Fiber Connector for 3.0mm Cable - FOC-FCSMS30 - L-com, Inc.
North Andover, MA, United States
FC SM Simplex Fiber Connector for 3.0mm Cable
FOC-FCSMS30
FC SM Simplex Fiber Connector for 3.0mm Cable FOC-FCSMS30
L-com's FOC-FCSMS30 is an FC single mode connector, desgined for use with 3.0mm jacketed fiber. It features a metal connector body, ceramic ferrule, and black strain relief boot. The connector comes with a one-piece lanyard style dust cap. Features FC connector For use with single mode fiber For use with fiber diameter of 3.0mm Application Fiber termination Test Equipment Cabling Rugged Fiber Deployments Legacy Fiber Networks

L-com's FOC-FCSMS30 is an FC single mode connector, desgined for use with 3.0mm jacketed fiber. It features a metal connector body, ceramic ferrule, and black strain relief boot. The connector comes with a one-piece lanyard style dust cap.

Features

  • FC connector
  • For use with single mode fiber
  • For use with fiber diameter of 3.0mm

Application

  • Fiber termination
  • Test Equipment Cabling
  • Rugged Fiber Deployments
  • Legacy Fiber Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOC-FCSMS30
Product Name FC SM Simplex Fiber Connector for 3.0mm Cable
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Connectors - 2739983 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
View Details
Fiber Optic Mating Adapter, FC Female to FC Female - F-MA-FC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Adapters - 6455 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details