L-com, Inc. Ruggedized LC IP68 D38999 Jam Nut Receptacle, Duplex, Single Mode APC Polish w/ Dust Cap RLRJ121LC02E

Description
L-com's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for maximum protection against water and dust Temperature range of -40°C to 85°C 450lb crush resistance Circular D38999 Jam-nut design does not require any additional hardware for mounting Mates with L-com's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks
Description
L-com's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for maximum protection against water and dust Temperature range of -40°C to 85°C 450lb crush resistance Circular D38999 Jam-nut design does not require any additional hardware for mounting Mates with L-com's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks

Suppliers

Company
Product
Description
Supplier Links
Ruggedized LC IP68 D38999 Jam Nut Receptacle, Duplex, Single Mode APC Polish w/ Dust Cap - RLRJ121LC02E - L-com, Inc.
North Andover, MA, United States
Ruggedized LC IP68 D38999 Jam Nut Receptacle, Duplex, Single Mode APC Polish w/ Dust Cap
RLRJ121LC02E
Ruggedized LC IP68 D38999 Jam Nut Receptacle, Duplex, Single Mode APC Polish w/ Dust Cap RLRJ121LC02E
L-com's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for maximum protection against water and dust Temperature range of -40°C to 85°C 450lb crush resistance Circular D38999 Jam-nut design does not require any additional hardware for mounting Mates with L-com's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks

L-com's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application.

Features

  • IP68 rating when mated or capped for maximum protection against water and dust
  • Temperature range of -40°C to 85°C
  • 450lb crush resistance
  • Circular D38999 Jam-nut design does not require any additional hardware for mounting
  • Mates with L-com's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated)

Application

  • Deployable mobile systems or Military applications
  • CATV or LAN
  • Industrial, Outdoor or Extreme environments
  • Telecommunications
  • Data Center and Processing Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number RLRJ121LC02E
Product Name Ruggedized LC IP68 D38999 Jam Nut Receptacle, Duplex, Single Mode APC Polish w/ Dust Cap
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8063 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FDDI
View Details
Fibre Optic Connectors - 5368086 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type FC
Fiber Type Simplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details