L-com, Inc. LC to SC Simplex Single mode Fiber Optic Adapter FOA-014

Description
L-com's simplex plastic LC to SC Singlemode hybrid adapter is designed for mounting in panels with rectangular cut outs. This series features a ceramic alignment sleeve which provides precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic sleeve ensures precise Single mode fiber alignment Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect simplex LC to simplex SC Single mode fiber cables Order online today! Application FTTX High EMI/RFI environments LAN Security
Description
L-com's simplex plastic LC to SC Singlemode hybrid adapter is designed for mounting in panels with rectangular cut outs. This series features a ceramic alignment sleeve which provides precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic sleeve ensures precise Single mode fiber alignment Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect simplex LC to simplex SC Single mode fiber cables Order online today! Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
LC to SC Simplex Single mode Fiber Optic Adapter - FOA-014 - L-com, Inc.
North Andover, MA, United States
LC to SC Simplex Single mode Fiber Optic Adapter
FOA-014
LC to SC Simplex Single mode Fiber Optic Adapter FOA-014
L-com's simplex plastic LC to SC Singlemode hybrid adapter is designed for mounting in panels with rectangular cut outs. This series features a ceramic alignment sleeve which provides precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic sleeve ensures precise Single mode fiber alignment Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect simplex LC to simplex SC Single mode fiber cables Order online today! Application FTTX High EMI/RFI environments LAN Security

L-com's simplex plastic LC to SC Singlemode hybrid adapter is designed for mounting in panels with rectangular cut outs. This series features a ceramic alignment sleeve which provides precision alignment ensuring signal integrity. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic sleeve ensures precise Single mode fiber alignment
  • Dust caps protect against debris and contamination
  • Plastic body provides a light weight yet durable solution
  • Used to connect simplex LC to simplex SC Single mode fiber cables
  • Order online today!

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Connectors
Product Number FOA-014
Product Name LC to SC Simplex Single mode Fiber Optic Adapter
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8057 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type Wang SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Specs
Connector / Adapter Connector
Connector Type Jack
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details