DigiKey Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
115/230 INPUT 10 VA CLASS 2 TRAN
115/230 INPUT 2.5VA CLASS3TRANSF
115/230 INPUT 5 VA CLASS3TRANSFO
115/230V INPUT 1.1VA 50/60HZ TRA
115/230V INPUT 12 VA 50/60HZ TRA
115/230V INPUT 2.4 VA 50/60HZ TR
115/230V INPUT 20 VA 50/60HZ TRA
115/230V INPUT 6 VA 50/60HZ TRAN
115V INPUT 1.1 VA 50/60HZ TRANSF
115V INPUT 12 VA 50/60HZ TRANSFO
115V INPUT 2.4 VA 50/60HZ TRANSF
115V INPUT 20 VA 50/60HZ TRANSFO
115V INPUT 6 VA 50/60HZ TRANSFOR
1PH XFMR,500V PRI,110V SEC,SCREW
1PH.SITAS TRANSF.,PN=4KVA,PRI 50
1PH.SITAS TRANSF.,PN=5.6KVA,PR I
3P MAIN CHOKE F.FU480V F1(HZ):16
3PH-COMMUTATING REACTOR 800/1000
CHOKE ASY.35.5A,460V/60HZ
CHOKE AY 50A,F.460V 60HZ
CHOKE AY 9.1A F
CHOKE FOR CONVERTER,3PH
CHOKE, CONVERTER, 1PH
CHOKE, LINE REACTOR, 1PH
CHOKE,90A,480V,60H
CLASS2TRANS4MER40VA5
COM CHK 1AC230V 50HZ 15A UK4
COM CHK 1AC400V 50HZ 11.2A UK4
COM CHK 3AC400V 50HZ 160A UK4
COMM CHOKE,3PHASE,400V,12 6A
COMM CHOKE,3PHASE,400V,18 0A
COMM CHOKE,3PHASE,400V,25 2A
COMMUTATING CHOKE FOR CONVERTER,
COMMUTATING CHOKE FOR CONVERTER
COMMUTATING CHOKE, 1 PHASE, UN1
EP9 IGBT GATE DRIVE TRANSFORMER
INDUSTRIAL CONTROL TRANSFORMER
LINE REACTOR,3PHASE,400V, 28/50HZ
LINE REACTOR,90KW,400V
MAIN CHOKEF,FU,3PH,400V,3 6A,F1(H
MAIN RCT 3AC480V 60HZ 400A UK2 P
MAIN RCT 3AC500V 50HZ 22,4A UK2P
MAINS CHOKE F.FU EN 61558-2-20
MAINS CHOKE F.FU, 3PH,UN1(V):500
MAINS CHOKE F.FU, PHASES:3, UN1(
MAINS CHOKE F.FU, PHASES:3,480,I
MAINS CHOKE F.FU, PHASES:3,480V,
MAINS CHOKE F.FU,PH3,UN1(V),500,
MAINS CHOKE F.FU,PHASES:3
MAINS CHOKE FU,3PHASE,480V,F1(HZ
OUTPUT CHOKE, PHASES:3,400V,12.2
PWR XFMR 1.1VA TH
PWR XFMR 10VA TH
PWR XFMR 12VA TH
PWR XFMR 2.4VA TH
PWR XFMR 2.5VA TH
PWR XFMR 40VA CHAS MT
PWR XFMR 50VA CHAS MT
PWR XFMR 5VA TH
PWR XFMR 63VA CHAS MT
PWR XFMR 6VA TH
PWR XFMR 75VA CHAS MT
PWR XFMR LAMINATED 112VA CHAS MT
PWR XFMR LAMINATED 1200VA CHAS
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 130VA CHAS MT
PWR XFMR LAMINATED 136VA CHAS MT
PWR XFMR LAMINATED 1400VA CHAS
PWR XFMR LAMINATED 160VA CHAS MT
PWR XFMR LAMINATED 1700VA CHAS
PWR XFMR LAMINATED 175VA CHAS MT
PWR XFMR LAMINATED 180VA CHAS MT
PWR XFMR LAMINATED 2000VA CHAS
PWR XFMR LAMINATED 200VA CHAS MT
PWR XFMR LAMINATED 20VA CHAS MT
PWR XFMR LAMINATED 210VA CHAS MT
PWR XFMR LAMINATED 224VA CHAS MT
PWR XFMR LAMINATED 235VA CHAS MT
PWR XFMR LAMINATED 259VA CHAS MT
PWR XFMR LAMINATED 25VA CHAS MT
PWR XFMR LAMINATED 272VA CHAS MT
PWR XFMR LAMINATED 288VA CHAS MT
PWR XFMR LAMINATED 320VA CHAS MT
PWR XFMR LAMINATED 336VA CHAS MT
PWR XFMR LAMINATED 370VA CHAS MT
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 43VA CHAS MT
PWR XFMR LAMINATED 448VA CHAS MT
PWR XFMR LAMINATED 480VA CHAS MT
PWR XFMR LAMINATED 510VA CHAS MT
PWR XFMR LAMINATED 544VA CHAS MT
PWR XFMR LAMINATED 56VA CHAS MT
PWR XFMR LAMINATED 5VA CHAS MT
PWR XFMR LAMINATED 640VA CHAS MT
PWR XFMR LAMINATED 672VA CHAS MT
PWR XFMR LAMINATED 68VA CHAS MT
PWR XFMR LAMINATED 735VA CHAS MT
PWR XFMR LAMINATED 750VA CHAS MT
PWR XFMR LAMINATED 75VA CHAS MT
PWR XFMR LAMINATED 80VA CHAS MT
PWR XFMR LAMINATED 816VA CHAS MT
PWR XFMR LAMINATED 960VA CHAS MT
PWR XFMR LAMINATED TH
PWR XFMR SEMI-TORO 12VA TH
PWR XFMR SEMI-TORO 18VA TH
PWR XFMR SEMI-TORO 2.5VA TH
PWR XFMR SEMI-TORO 6VA TH
PWR XFMR SEMI-TORO 9VA TH
PWR XFMR SMD FOR SN6507
PWR XFMR TOROIDAL 1.6VA CHAS MT
PWR XFMR TOROIDAL 1.6VA TH
PWR XFMR TOROIDAL 10VA CHAS MT
PWR XFMR TOROIDAL 10VA TH
PWR XFMR TOROIDAL 15VA CHAS MT
PWR XFMR TOROIDAL 15VA TH
PWR XFMR TOROIDAL 25VA CHAS MT
PWR XFMR TOROIDAL 25VA TH
PWR XFMR TOROIDAL 3.2VA CHAS MT
PWR XFMR TOROIDAL 3.2VA TH
PWR XFMR TOROIDAL 35VA CHAS MT
PWR XFMR TOROIDAL 35VA TH
PWR XFMR TOROIDAL 50VA CHAS MT
PWR XFMR TOROIDAL 50VA TH
PWR XFMR TOROIDAL 5VA CHAS MT
PWR XFMR TOROIDAL 5VA TH
PWR XFMR TOROIDAL 7VA CHAS MT
PWR XFMR TOROIDAL 7VA TH
REACTOR,160A,400/460 V,2 PRCNT
S'VERT-MAST,COMMUTAT ING REACTOR
SINEW F 3AC500V 4A 100HZ/8KHZ
T2988 EF16 PTH 3.21MH TRANSFORME
TRANSF,1-PH,2.5KVA,P RI MULTI V,S
TRANSFORMER SITAS 3 PHASES
TRANSFORMER SITAS PHASES 1 PN/PN
TRANSFORMER SITAS PHASES:1
TRANSFORMER SITAS PHASES:3
TRANSFORMER SITAS,PH 1,2KVA,120V
TRANSFORMER, 1P, 6.3KVA, SCREW
XFMR, 1-PH, 8/28.5KVA, PRI 400V,
XFMR, 1PH, PRI 550-208V, SEC 2X1
XFMR, 3 PHASE, UPRI 480-460-440-
XFMR, 3-PH,56KVA,PRI 480V,SEC 40
XFMR,1 PH,2.5/13.3 KVA,PRI 440V,
XFMR,1 PH,2.5/13.3 KVA,PRI 690V,
XFMR,1PH, 1.6/7.3 KVA,PRI 230V,S
XFMR,1PH, 2.5/13.3 KVA,PRI 500V,
XFMR,1PH,1.6/7.3 KVA,PRI 440V,SE
XFMR,1PH,1.6/7.3 KVA,PRI 480V,SE
XFMR,1PH,1.6/7.3 KVA,PRI 690V,SE
XFMR,1PH,10KVA,PRI 550V,SEC 115V
XFMR,1PH,5KVA,PRI 550-208V,SEC 2
XFMR,3-PH,1KVA,Y500- D289VP,Y400-
XFMR,3PH,2.5KVA,PRI4 80-400V,SEC4
XFMR,4.16KVA,PRI 400V, SEC 110 V
XMR,PH1,400V,21A,60H Z

<< Prev Next >>