Talema International Group Power Transformers 70060K

Description
PWR XFMR TOROIDAL 25VA TH
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 25VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1024-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1024-ND
Power Transformers 1295-1024-ND
PWR XFMR TOROIDAL 25VA TH

PWR XFMR TOROIDAL 25VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
70060K
Transformers - Power Transformers 70060K
XFRMR TOROIDAL 25VA THRU HOLE

XFRMR TOROIDAL 25VA THRU HOLE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1024-ND 70060K
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chip Transformer PCB/SMD
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F120-160 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Isolation Transformer - 1321-3TH275-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details