Features
PWR XFMR LAMINATED 210VA CHAS MT
PWR XFMR LAMINATED 210VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 728 | 728 | HM5180-ND | 728 |
| Product Name | Transformers - Classic Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Category | Signal | Signal | ||
| Other Transformer Types / Applications | Electronics | |||
| Standards | RoHS | |||
| Input Voltage | 115 volts | 115 volts | 115 volts | |
| Power Rating (VA) | 346 VA | 210 VA | 210 VA | 210 VA |