Talema International Group Power Transformers 70033K

Description
PWR XFMR TOROIDAL 7VA TH
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 7VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1047-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1047-ND
Power Transformers 1295-1047-ND
PWR XFMR TOROIDAL 7VA TH

PWR XFMR TOROIDAL 7VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
70033K
Transformers - Power Transformers 70033K
XFRMR TOROIDAL 7VA THRU HOLE

XFRMR TOROIDAL 7VA THRU HOLE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1047-ND 70033K
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chip Transformer PCB/SMD
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
C0972-AL Transformer for ON Semiconductor NCP1216A - C0972-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Isolation Transformer - 1321-3TW040-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details