Talema International Group Power Transformers 70025K

Description
PWR XFMR TOROIDAL 5VA TH
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 5VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1000-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1000-ND
Power Transformers 1295-1000-ND
PWR XFMR TOROIDAL 5VA TH

PWR XFMR TOROIDAL 5VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
70025K
Transformers - Power Transformers 70025K
XFRMR TOROIDAL 5VA THRU HOLE

XFRMR TOROIDAL 5VA THRU HOLE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1000-ND 70025K
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chip Transformer PCB/SMD
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 1182S15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 15 volts
View Details
4 suppliers