DigiKey Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| 250VA TOROID 0-115V 0-115V, 2 X | |
| 300VA TOROID 0-115V 0-115V, 2 X | |
| 500VA TOROID 0-115V 0-115V, 2 X | |
| 625VA TOROID 0-115V 0-115V, 2 X | |
| 800VA TOROID 0-115V 0-115V, 2 X | |
| PWR XFMR LAMINATED 1500VA CHAS | |
| PWR XFMR LAMINATED 2000VA CHAS | |
| PWR XFMR LAMINATED 3000VA CHAS | |
| PWR XFMR LAMINATED 5000VA CHAS | |
| PWR XFMR TOROIDAL 1.6VA CHAS MT | |
| PWR XFMR TOROIDAL 1000VA CHAS MT | |
| PWR XFMR TOROIDAL 100VA CHAS MT | |
| PWR XFMR TOROIDAL 10VA CHAS MT | |
| PWR XFMR TOROIDAL 14VA CHAS MT | |
| PWR XFMR TOROIDAL 1500VA CHAS MT | |
| PWR XFMR TOROIDAL 15VA CHAS MT | |
| PWR XFMR TOROIDAL 160VA CHAS MT | |
| PWR XFMR TOROIDAL 2000VA CHAS MT | |
| PWR XFMR TOROIDAL 225VA CHAS MT | |
| PWR XFMR TOROIDAL 250VA CHAS MT | |
| PWR XFMR TOROIDAL 25VA CHAS MT | |
| PWR XFMR TOROIDAL 3.2VA CHAS MT | |
| PWR XFMR TOROIDAL 3000VA CHAS MT | |
| PWR XFMR TOROIDAL 300VA CHAS MT | |
| PWR XFMR TOROIDAL 35VA CHAS MT | |
| PWR XFMR TOROIDAL 400VA CHAS MT | |
| PWR XFMR TOROIDAL 500VA CHAS MT | |
| PWR XFMR TOROIDAL 50VA CHAS MT | |
| PWR XFMR TOROIDAL 5VA CHAS MT | |
| PWR XFMR TOROIDAL 650VA CHAS MT | |
| PWR XFMR TOROIDAL 7VA CHAS MT | |
| PWR XFMR TOROIDAL 800VA CHAS MT | |
| PWR XFMR TOROIDAL CHAS MT |
| << Prev |