PWR XFMR TOROIDAL 25VA TH
XFRMR TOROIDAL 25VA THRU HOLE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 1295-1020-ND | 70061K |
| Product Name | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Toroidal |
| Mounting | Chip Transformer | PCB/SMD |
| Construction | Toroidal Core | Toroidal Core |
| Single Phase Configuration | Dual |