115/230 INPUT 2.5VA CLASS3TRANSF
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 3388-AHI02536-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Dual |
| Input Voltage | 115 to 230 volts |