PWR XFMR TOROIDAL 3.2VA TH
XFRMR TOROIDAL 3.2VA THRU HOLE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 1295-1035-ND | 70013K |
| Product Name | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Toroidal |
| Mounting | Chip Transformer | PCB/SMD |
| Construction | Toroidal Core | Toroidal Core |
| Single Phase Configuration | Dual |