Hammond Manufacturing Company Inc. Transformers - Classic Transformers 733A

Description
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White
Request a Quote Datasheet
Description
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 733A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
733A
Transformers - Classic Transformers 733A
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White

Features

  • Two versions available:
    • Primary 115 VAC, 50/60 Hz. or
    • Primary 117/234 VAC, 50/60 Hz.
  • At 2,000 VAC and above, secondary leads are through rubber bushings (figure B).
  • Units can be run full wave bridge or full wave C.T.
  • V.A. is a C.C.S. rating
  • Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service).
  • Enclosed, 4 hole chassis mount.
  • Minimum 6" long leads.
  • Class A insulation (105 degrees C).
  • Hi-Pot test at a minimum of twice secondary voltage
  • Conservative designs - CSA certified (209651).
  • For other H.V. combinations check out our Peter W. Dahl series as well.
  • Notes:
    • VA rating specified is CCS (Continuous Commercial Service)
    • ICAS ratings (Intermittent Commercial or Amateur Service)
    • 115VAC only models - Input Black & Black
    • Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White.
    • 234VAC input: connect Brown to Black - input is Blue & White
Supplier's Site
Transformers - 733A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
733A
Transformers 733A
117/234V 50/60Hz 2500VCT

117/234V 50/60Hz 2500VCT

Buy Now
Power Transformers - HM5183-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM5183-ND
Power Transformers HM5183-ND
PWR XFMR LAMINATED 750VA CHAS MT

PWR XFMR LAMINATED 750VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
733A
Transformers - Power Transformers 733A
PWR XFMR LAMINATED 750VA CHAS MT

PWR XFMR LAMINATED 750VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Power Transformers Power Transformers
Product Number 733A 733A HM5183-ND 733A
Product Name Transformers - Classic Transformers Transformers Power Transformers Transformers - Power Transformers
Category Signal Signal
Other Transformer Types / Applications Electronics
Standards RoHS
Input Voltage 117 to 234 volts 117 to 234 volts
Power Rating (VA) 750 VA 750 VA 750 VA
Unlock Full Specs
to access all available technical data