Manufacturer: ZETTLER Electronics
Win Source Part Number: 911278-AHI02510
Series: AHI025
Package: Box
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Other Part Number: 2469-AHI02510, T0228
115/230 INPUT 2.5VA CLASS 2 TRAN Product overview: AHI02510 from Zettler Magnetics is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-AHI02510 can be used for catalog matching and distributor lookup.
PWR XFMR LAMINATED 2.5VA TH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 911278-AHI02510 | 3388-AHI02510-ND | 164-AHI02510 | AHI02510 |
| Product Name | Power Transformers - AHI02510 | Power Transformers | Power Transformer | Transformers - Power Transformers |
| Category | Signal | Signal | ||
| Transformer Type | Power Transformer | Laminated Core | ||
| Mounting | Chip Transformer | Through Hole | PCB/SMD | |
| Single Phase Configuration | Dual | |||
| Input Voltage | 115 to 230 volts |