115V INPUT 2.4 VA 50/60HZ TRANSF
PWR XFMR LAMINATED 2.4VA TH
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 3388-AH30028-ND | AH30028 |
| Product Name | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | |
| Mounting | Chip Transformer | PCB/SMD |
| Single Phase Configuration | Single | |
| Input Voltage | 115 volts |