Talema International Group Power Transformers 70002K

Description
PWR XFMR TOROIDAL 1.6VA TH
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 1.6VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-70002K-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-70002K-ND
Power Transformers 1295-70002K-ND
PWR XFMR TOROIDAL 1.6VA TH

PWR XFMR TOROIDAL 1.6VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
70002K
Transformers - Power Transformers 70002K
XFRMR TOROIDAL 1.6VA THRU HOLE

XFRMR TOROIDAL 1.6VA THRU HOLE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers
Product Number 1295-70002K-ND 70002K
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chip Transformer PCB/SMD
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP5 Series Hexa-Path Magnetics - HP5-0067 HP5-0067LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details