Talema International Group Power Transformers 70045K

Description
PWR XFMR TOROIDAL 10VA TH
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 10VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1045-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1045-ND
Power Transformers 1295-1045-ND
PWR XFMR TOROIDAL 10VA TH

PWR XFMR TOROIDAL 10VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
70045K
Transformers - Power Transformers 70045K
XFRMR TOROIDAL 10VA THRU HOLE

XFRMR TOROIDAL 10VA THRU HOLE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1045-ND 70045K
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chip Transformer PCB/SMD
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497B-A6-M13-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 250 VA
View Details