Talema International Group Power Transformers 62011

Description
PWR XFMR TOROIDAL 3.2VA CHAS MT
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 3.2VA CHAS MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1105-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1105-ND
Power Transformers 1295-1105-ND
PWR XFMR TOROIDAL 3.2VA CHAS MT

PWR XFMR TOROIDAL 3.2VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
62011
Transformers - Power Transformers 62011
PWR XFMR TORO 3.2VA CHAS MT

PWR XFMR TORO 3.2VA CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1105-ND 62011
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chassis Chassis
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A12-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1500 VA
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-104 LPD4012-104MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details